3M 3M 3302 Aluminum Tape - 4 in Width x 36 yd Length - 3.6 mil Total Thickness - 65820 70000229354

Description
3M 3302 aluminum tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.
Description
3M 3302 aluminum tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3302 Aluminum Tape - 4 in Width x 36 yd Length - 3.6 mil Total Thickness - 65820 - 051125-65820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3302 Aluminum Tape - 4 in Width x 36 yd Length - 3.6 mil Total Thickness - 65820
051125-65820
3M 3302 Aluminum Tape - 4 in Width x 36 yd Length - 3.6 mil Total Thickness - 65820 051125-65820
3M 3302 aluminum tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

3M 3302 aluminum tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65820
Product Name 3M 3302 Aluminum Tape - 4 in Width x 36 yd Length - 3.6 mil Total Thickness - 65820
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 1767501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.9843 inches (25 mm)
Thickness 0.0028 inches (0.0700 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details