3M 3M 3302 Aluminum Tape - 60 in Width x 36 yd Length - 3.6 mil Total Thickness - 65818 70000229339

Description
3M 3302 aluminum tape comes in a 60 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.
Description
3M 3302 aluminum tape comes in a 60 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3302 Aluminum Tape - 60 in Width x 36 yd Length - 3.6 mil Total Thickness - 65818 - 051125-65818 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3302 Aluminum Tape - 60 in Width x 36 yd Length - 3.6 mil Total Thickness - 65818
051125-65818
3M 3302 Aluminum Tape - 60 in Width x 36 yd Length - 3.6 mil Total Thickness - 65818 051125-65818
3M 3302 aluminum tape comes in a 60 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

3M 3302 aluminum tape comes in a 60 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65818
Product Name 3M 3302 Aluminum Tape - 60 in Width x 36 yd Length - 3.6 mil Total Thickness - 65818
Width 60 inches (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Bondable PTFE Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details