3M 3M 3380 Aluminum Tape - 1 in Width x 50 yd Length - 3.25 mil Total Thickness - 65802 70000229032

Description
3M 3380 aluminum tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.
Description
3M 3380 aluminum tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3380 Aluminum Tape - 1 in Width x 50 yd Length - 3.25 mil Total Thickness - 65802 - 051125-65802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3380 Aluminum Tape - 1 in Width x 50 yd Length - 3.25 mil Total Thickness - 65802
051125-65802
3M 3380 Aluminum Tape - 1 in Width x 50 yd Length - 3.25 mil Total Thickness - 65802 051125-65802
3M 3380 aluminum tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.

3M 3380 aluminum tape comes in a 1 in width, 50 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: CGA #164.112/63/0, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65802
Product Name 3M 3380 Aluminum Tape - 1 in Width x 50 yd Length - 3.25 mil Total Thickness - 65802
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Permanent/Removable Double Coated Foam Tape - 1700-7660 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0356 inches (0.9042 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details