3M 3M 3363W Aluminum Tape - 3 3/4 in Width x 60 yd Length - 5 mil Total Thickness - 65797 70000228919

Description
3M 3363W aluminum tape comes in a 3 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3363W aluminum tape comes in a 3 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3363W Aluminum Tape - 3 3/4 in Width x 60 yd Length - 5 mil Total Thickness - 65797 - 051125-65797 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3363W Aluminum Tape - 3 3/4 in Width x 60 yd Length - 5 mil Total Thickness - 65797
051125-65797
3M 3363W Aluminum Tape - 3 3/4 in Width x 60 yd Length - 5 mil Total Thickness - 65797 051125-65797
3M 3363W aluminum tape comes in a 3 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3363W aluminum tape comes in a 3 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65797
Product Name 3M 3363W Aluminum Tape - 3 3/4 in Width x 60 yd Length - 5 mil Total Thickness - 65797
Width 3.75 inches (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
White PE Foam Double Coated Rubber - 2132 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0360 inches (0.9144 mm)
Adhesive PE - Polyethylene
View Details