3M 3M 3363 Aluminum Tape - 10 in Width x 300 ft Length - 5 mil Total Thickness - 65787 70000228760

Description
3M 3363 aluminum tape comes in a 10 in width, 300 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 3363 aluminum tape comes in a 10 in width, 300 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 3363 Aluminum Tape - 10 in Width x 300 ft Length - 5 mil Total Thickness - 65787 - 051125-65787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3363 Aluminum Tape - 10 in Width x 300 ft Length - 5 mil Total Thickness - 65787
051125-65787
3M 3363 Aluminum Tape - 10 in Width x 300 ft Length - 5 mil Total Thickness - 65787 051125-65787
3M 3363 aluminum tape comes in a 10 in width, 300 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 3363 aluminum tape comes in a 10 in width, 300 ft length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65787
Product Name 3M 3363 Aluminum Tape - 10 in Width x 300 ft Length - 5 mil Total Thickness - 65787
Width 10 inches (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details