3M 3M 34201 Lead Tape - 1/2 in Width x 36 yd Length - 6.25 mil Total Thickness - 65777 70000228570

Description
3M 34201 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +180 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.25 mil total thickness.
Description
3M 34201 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +180 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.25 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 34201 Lead Tape - 1/2 in Width x 36 yd Length - 6.25 mil Total Thickness - 65777 - 051125-65777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 34201 Lead Tape - 1/2 in Width x 36 yd Length - 6.25 mil Total Thickness - 65777
051125-65777
3M 34201 Lead Tape - 1/2 in Width x 36 yd Length - 6.25 mil Total Thickness - 65777 051125-65777
3M 34201 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +180 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.25 mil total thickness.

3M 34201 lead tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: 0 F to +180 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.25 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65777
Product Name 3M 34201 Lead Tape - 1/2 in Width x 36 yd Length - 6.25 mil Total Thickness - 65777
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Visibility Tapes - 2197904 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Red/white
View Details