3M 3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65773 70000228521

Description
3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.
Description
3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65773 - 051125-65773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65773
051125-65773
3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65773 051125-65773
3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65773
Product Name 3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65773
Width 21 inches (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Copper
View Details