3M 3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65772 70000228513

Description
3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.
Description
3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65772 - 051125-65772 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65772
051125-65772
3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65772 051125-65772
3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

3M 4201 lead tape comes in a 21 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65772
Product Name 3M 4201 Lead Tape - 21 in Width x 36 yd Length - 6.5 mil Total Thickness - 65772
Width 21 inches (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details