3M 3M 4201 Lead Tape - 2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65771 70000228505

Description
3M 4201 lead tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.
Description
3M 4201 lead tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4201 Lead Tape - 2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65771 - 051125-65771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4201 Lead Tape - 2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65771
051125-65771
3M 4201 Lead Tape - 2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65771 051125-65771
3M 4201 lead tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

3M 4201 lead tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65771
Product Name 3M 4201 Lead Tape - 2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65771
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details