3M 3M 4201 Lead Tape - 1/2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65770 70000228497

Description
3M 4201 lead tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.
Description
3M 4201 lead tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4201 Lead Tape - 1/2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65770 - 051125-65770 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4201 Lead Tape - 1/2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65770
051125-65770
3M 4201 Lead Tape - 1/2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65770 051125-65770
3M 4201 lead tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

3M 4201 lead tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This lead tape has a 6.5 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65770
Product Name 3M 4201 Lead Tape - 1/2 in Width x 36 yd Length - 6.5 mil Total Thickness - 65770
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Aluminum Foil Tape - AF75 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0048 inches (0.1219 mm)
Adhesive Aluminum
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details