3M 3M 9741M Clear Bonding Tape - 6 in Width x 60 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65758 70000228331

Description
3M 9741M clear bonding tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9741M clear bonding tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9741M Clear Bonding Tape - 6 in Width x 60 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65758 - 051125-65758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9741M Clear Bonding Tape - 6 in Width x 60 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65758
051125-65758
3M 9741M Clear Bonding Tape - 6 in Width x 60 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65758 051125-65758
3M 9741M clear bonding tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9741M clear bonding tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65758
Product Name 3M 9741M Clear Bonding Tape - 6 in Width x 60 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65758
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Black & White Polyethylene Surface Protection - 03000-009B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details