3M 3M 9741M Clear Bonding Tape - 1 in Width x 36 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65749 70000228216

Description
3M 9741M clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9741M clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9741M Clear Bonding Tape - 1 in Width x 36 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65749 - 051125-65749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9741M Clear Bonding Tape - 1 in Width x 36 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65749
051125-65749
3M 9741M Clear Bonding Tape - 1 in Width x 36 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65749 051125-65749
3M 9741M clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9741M clear bonding tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65749
Product Name 3M 9741M Clear Bonding Tape - 1 in Width x 36 yd Length - 6.5 mil Thick - Glassine Paper Liner - 65749
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Double Sided Tapes - 2231087 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details