3M 3M 97002 Black Bonding Tape - 2 3/8 in Width x 300 yd Length - Kraft Paper Liner - 65744 70000228091

Description
3M 97002 black bonding tape comes in a 2 3/8 in width, 300 yd length and uses an acrylic adhesive. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 97002 black bonding tape comes in a 2 3/8 in width, 300 yd length and uses an acrylic adhesive. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 97002 Black Bonding Tape - 2 3/8 in Width x 300 yd Length - Kraft Paper Liner - 65744 - 051125-65744 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 97002 Black Bonding Tape - 2 3/8 in Width x 300 yd Length - Kraft Paper Liner - 65744
051125-65744
3M 97002 Black Bonding Tape - 2 3/8 in Width x 300 yd Length - Kraft Paper Liner - 65744 051125-65744
3M 97002 black bonding tape comes in a 2 3/8 in width, 300 yd length and uses an acrylic adhesive. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 97002 black bonding tape comes in a 2 3/8 in width, 300 yd length and uses an acrylic adhesive. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65744
Product Name 3M 97002 Black Bonding Tape - 2 3/8 in Width x 300 yd Length - Kraft Paper Liner - 65744
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details