3M 3M Scotchlok™ 564 IDC Tap Connector, 18-14 Ga., White 7000005870

Description
3M 054007-061182 564 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Double-Run & Tap Operating Temperature: 221°F (105°C) Voltage Rating: 32VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet
Description
3M 054007-061182 564 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Double-Run & Tap Operating Temperature: 221°F (105°C) Voltage Rating: 32VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok™ 564 IDC Tap Connector, 18-14 Ga., White - 31574 - Waytek, Inc.
Chanhassen, MN, United States
3M Scotchlok™ 564 IDC Tap Connector, 18-14 Ga., White
31574
3M Scotchlok™ 564 IDC Tap Connector, 18-14 Ga., White 31574
3M 054007-061182 564 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Double-Run & Tap Operating Temperature: 221°F (105°C) Voltage Rating: 32VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
  • 3M 054007-061182 564 IDC Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Connection Type: Double-Run & Tap
  • Operating Temperature: 221°F (105°C)
  • Voltage Rating: 32VDC
  • Contact Material: Brass
  • Contact Plating: Tin
  • Easy to install
  • Make a quick connection between wires
  • Insulate the connection with no wire stripping
  • Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.)
  • Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31574
Product Name 3M Scotchlok™ 564 IDC Tap Connector, 18-14 Ga., White
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details