3M 3M 14879 Scotchlok™ 558 IDC Tap Connector, 22-18 Ga., Red 7000005800

Description
3M 054007-14879 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Run or Tap Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Operating Temperature: 221°F (105°C) Easy to install Flame retardant Designed to make a quick connection between wires and insulate the connection with no wire stripping For control circuit wiring, fixture wiring, appliance wiring, signal and PA systems, automotive/boat/RV wiring Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet
Description
3M 054007-14879 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Run or Tap Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Operating Temperature: 221°F (105°C) Easy to install Flame retardant Designed to make a quick connection between wires and insulate the connection with no wire stripping For control circuit wiring, fixture wiring, appliance wiring, signal and PA systems, automotive/boat/RV wiring Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 14879 Scotchlok™ 558 IDC Tap Connector, 22-18 Ga., Red - 30563 - Waytek, Inc.
Chanhassen, MN, United States
3M 14879 Scotchlok™ 558 IDC Tap Connector, 22-18 Ga., Red
30563
3M 14879 Scotchlok™ 558 IDC Tap Connector, 22-18 Ga., Red 30563
3M 054007-14879 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Run or Tap Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Operating Temperature: 221°F (105°C) Easy to install Flame retardant Designed to make a quick connection between wires and insulate the connection with no wire stripping For control circuit wiring, fixture wiring, appliance wiring, signal and PA systems, automotive/boat/RV wiring Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
  • 3M 054007-14879 IDC Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Connection Type: Run or Tap
  • Voltage Rating: 600VDC
  • Contact Material: Brass
  • Contact Plating: Tin
  • Operating Temperature: 221°F (105°C)
  • Easy to install
  • Flame retardant
  • Designed to make a quick connection between wires and insulate the connection with no wire stripping
  • For control circuit wiring, fixture wiring, appliance wiring, signal and PA systems, automotive/boat/RV wiring
  • Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 30563
Product Name 3M 14879 Scotchlok™ 558 IDC Tap Connector, 22-18 Ga., Red
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details