3M 3M 7000001957 Dual Lock Reclosable Fastener, Black, Self-Adhesive, Type 400 7000001957

Description
3M 7000001957 Dual Lock Reclosable Fasteners Category: Hook & Loop Manufacturer: 3M Width: 1" Stems per inch: 400 Roll Length: 50 yards Can mate to itself Fast, easy open and close action Pressure-sensitive adhesive plastic strips Saves time and costs in production process Greater convenience and easier accessibility Five times more holding power than other hook and loop fasteners Up to 140°F (60°C)
Request a Quote Datasheet
Description
3M 7000001957 Dual Lock Reclosable Fasteners Category: Hook & Loop Manufacturer: 3M Width: 1" Stems per inch: 400 Roll Length: 50 yards Can mate to itself Fast, easy open and close action Pressure-sensitive adhesive plastic strips Saves time and costs in production process Greater convenience and easier accessibility Five times more holding power than other hook and loop fasteners Up to 140°F (60°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7000001957 Dual Lock Reclosable Fastener, Black, Self-Adhesive, Type 400 - 92003 - Waytek, Inc.
Chanhassen, MN, United States
3M 7000001957 Dual Lock Reclosable Fastener, Black, Self-Adhesive, Type 400
92003
3M 7000001957 Dual Lock Reclosable Fastener, Black, Self-Adhesive, Type 400 92003
3M 7000001957 Dual Lock Reclosable Fasteners Category: Hook & Loop Manufacturer: 3M Width: 1" Stems per inch: 400 Roll Length: 50 yards Can mate to itself Fast, easy open and close action Pressure-sensitive adhesive plastic strips Saves time and costs in production process Greater convenience and easier accessibility Five times more holding power than other hook and loop fasteners Up to 140°F (60°C)
  • 3M 7000001957 Dual Lock Reclosable Fasteners
  • Category: Hook & Loop
  • Manufacturer: 3M
  • Width: 1"
  • Stems per inch: 400
  • Roll Length: 50 yards
  • Can mate to itself
  • Fast, easy open and close action
  • Pressure-sensitive adhesive plastic strips
  • Saves time and costs in production process
  • Greater convenience and easier accessibility
  • Five times more holding power than other hook and loop fasteners
  • Up to 140°F (60°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hook and Loop Fasteners
Product Number 92003
Product Name 3M 7000001957 Dual Lock Reclosable Fastener, Black, Self-Adhesive, Type 400
Type Hook & Loop
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details