3M Tape, Silicone Rubber, 9.14M X 25.4Mm; Tape Type 3M 70 25MM

Description
TAPE, SILICONE RUBBER, 9.14M X 25.4MM; Tape Type:Electrical Insulation; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:9m; Tape Length - Imperial:29.53ft; Tape Colour:Grey, RoHS Compliant: NA
Datasheet
Description
TAPE, SILICONE RUBBER, 9.14M X 25.4MM; Tape Type:Electrical Insulation; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:9m; Tape Length - Imperial:29.53ft; Tape Colour:Grey, RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Silicone Rubber, 9.14M X 25.4Mm; Tape Type 3M - 27AH2265 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Silicone Rubber, 9.14M X 25.4Mm; Tape Type 3M
27AH2265
Tape, Silicone Rubber, 9.14M X 25.4Mm; Tape Type 3M 27AH2265
TAPE, SILICONE RUBBER, 9.14M X 25.4MM; Tape Type:Electrical Insulation; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:9m; Tape Length - Imperial:29.53ft; Tape Colour:Grey, RoHS Compliant: NA

TAPE, SILICONE RUBBER, 9.14M X 25.4MM; Tape Type:Electrical Insulation; Tape Backing Material:Rubber; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:9m; Tape Length - Imperial:29.53ft; Tape Colour:Grey, RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 27AH2265
Product Name Tape, Silicone Rubber, 9.14M X 25.4Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Double Coated Urethane Foam Tape - 4016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PU - Polyurethane
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details