3M Tape, 152.4Mm X 152.4Mm, Nylon, Black; Patch Type 3M 6SQ-5-GM110

Description
TAPE, 152.4MM X 152.4MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 152.4MM X 152.4MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 152.4Mm X 152.4Mm, Nylon, Black; Patch Type 3M - 99Y7030 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 152.4Mm X 152.4Mm, Nylon, Black; Patch Type 3M
99Y7030
Tape, 152.4Mm X 152.4Mm, Nylon, Black; Patch Type 3M 99Y7030
TAPE, 152.4MM X 152.4MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes

TAPE, 152.4MM X 152.4MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y7030
Product Name Tape, 152.4Mm X 152.4Mm, Nylon, Black; Patch Type 3M
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Industrial Polyethylene Temp Surface Protection - 31826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details