3M Tape, 152.4Mm Dia, Pet Mesh, Black; Adhesive Type 3M 6CIRCLE-5-GM400

Description
TAPE, 152.4MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 152.4MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 152.4Mm Dia, Pet Mesh, Black; Adhesive Type 3M - 99Y5036 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 152.4Mm Dia, Pet Mesh, Black; Adhesive Type 3M
99Y5036
Tape, 152.4Mm Dia, Pet Mesh, Black; Adhesive Type 3M 99Y5036
TAPE, 152.4MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 152.4MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5036
Product Name Tape, 152.4Mm Dia, Pet Mesh, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

5.1 mil Value Masking Tape - 101+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Lead Foil Discs - LF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details