3M Tape, 152.4Mm Dia, Nylon, Black; Patch Type 3M 6CIRCLE-5-GM110

Description
TAPE, 152.4MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 152.4MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 152.4Mm Dia, Nylon, Black; Patch Type 3M - 99Y7029 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 152.4Mm Dia, Nylon, Black; Patch Type 3M
99Y7029
Tape, 152.4Mm Dia, Nylon, Black; Patch Type 3M 99Y7029
TAPE, 152.4MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

TAPE, 152.4MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y7029
Product Name Tape, 152.4Mm Dia, Nylon, Black; Patch Type 3M
Thickness 0.0315 inches (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details