38 Position QSFP+ Plug to Plug 68.90' (21.00m) Orange Unshielded
| DigiKey | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 6A22-A0441-021.0-0-ND |
| Product Name | Pluggable Cables |
| Product Type | SFP+ Cable |
| Cable Shielding | No Shielding |
| Cable Length | 68.9 ft (210 dm) |