3M Tape, Insulation, Pe, Silver, 3Inx60Yd; Tape Type 3M 6969 SILVER 3 IN X 60 YD

Description
TAPE, INSULATION, PE, SILVER, 3INX60YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PE, SILVER, 3INX60YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pe, Silver, 3Inx60Yd; Tape Type 3M - 95C2822 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pe, Silver, 3Inx60Yd; Tape Type 3M
95C2822
Tape, Insulation, Pe, Silver, 3Inx60Yd; Tape Type 3M 95C2822
TAPE, INSULATION, PE, SILVER, 3INX60YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, INSULATION, PE, SILVER, 3INX60YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Silver; Total Tape Thickness:10.7 mil (0.27 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95C2822
Product Name Tape, Insulation, Pe, Silver, 3Inx60Yd; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data