3M Electronics and Energy Business Cloth Duct Tape (2 in x 60 yds) Highland Duct Tape 6969-2X60

Description
Duct Tape, 54.8 m Length High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting. Duct tape 6969 is an industrial strength duct tape composed of an abrasion resistant, polyethylene film over a dense cloth scrim water proof backing with an aggressive rubber adhesive used for demanding duct tape applications.
Description
Duct Tape, 54.8 m Length High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting. Duct tape 6969 is an industrial strength duct tape composed of an abrasion resistant, polyethylene film over a dense cloth scrim water proof backing with an aggressive rubber adhesive used for demanding duct tape applications.

Suppliers

Company
Product
Description
Supplier Links
Cloth Duct Tape (2 in x 60 yds) Highland Duct Tape - 70113952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cloth Duct Tape (2 in x 60 yds) Highland Duct Tape
70113952
Cloth Duct Tape (2 in x 60 yds) Highland Duct Tape 70113952
Duct Tape, 54.8 m Length High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting. Duct tape 6969 is an industrial strength duct tape composed of an abrasion resistant, polyethylene film over a dense cloth scrim water proof backing with an aggressive rubber adhesive used for demanding duct tape applications.

Duct Tape, 54.8 m Length
High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting.
Duct tape 6969 is an industrial strength duct tape composed of an abrasion resistant, polyethylene film over a dense cloth scrim water proof backing with an aggressive rubber adhesive used for demanding duct tape applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113952
Product Name Cloth Duct Tape (2 in x 60 yds) Highland Duct Tape
Type Duct; Adhesive Tape; Industrial Tape
Color Black, Olive, Silver
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0026 inches (0.0660 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
E-Z Peel™ Discs - EZ00281 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details