3M Connector; Thermoplastic Polymer; 125; Multi; Crimplok; Zirconia Ceramic; Panel 6901

Description
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
Datasheet
Description
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Thermoplastic Polymer; 125; Multi; Crimplok; Zirconia Ceramic; Panel - 70115035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Thermoplastic Polymer; 125; Multi; Crimplok; Zirconia Ceramic; Panel
70115035
Connector; Thermoplastic Polymer; 125; Multi; Crimplok; Zirconia Ceramic; Panel 70115035
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

Supplier's Site
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 16F3623 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
16F3623
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 16F3623
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6901 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:6901 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70115035 16F3623
Product Name Connector; Thermoplastic Polymer; 125; Multi; Crimplok; Zirconia Ceramic; Panel St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details