3M Full Facepiece Respirator, Large-Size; Fibre Optic Connector Type 3M 6900

Description
FULL FACEPIECE RESPIRATOR, LARGE-SIZE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Pack Quantity:4; Respirator Type:Full; Safety Category:NIOSH RoHS Compliant: NA
Datasheet
Description
FULL FACEPIECE RESPIRATOR, LARGE-SIZE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Pack Quantity:4; Respirator Type:Full; Safety Category:NIOSH RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Facepiece Respirator, Large-Size; Fibre Optic Connector Type 3M - 93K5661 - Newark, An Avnet Company
Chicago, IL, United States
Full Facepiece Respirator, Large-Size; Fibre Optic Connector Type 3M
93K5661
Full Facepiece Respirator, Large-Size; Fibre Optic Connector Type 3M 93K5661
FULL FACEPIECE RESPIRATOR, LARGE-SIZE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Pack Quantity:4; Respirator Type:Full; Safety Category:NIOSH RoHS Compliant: NA

FULL FACEPIECE RESPIRATOR, LARGE-SIZE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Pack Quantity:4; Respirator Type:Full; Safety Category:NIOSH RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5661
Product Name Full Facepiece Respirator, Large-Size; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers