3M 3M Scotch 69 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 09910 69-3/4""x66'

Description
3M Scotch 69 white insulating tape comes in a 3/4 in width, 66 ft length, uses a silicone adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +392 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 69 insulating tape can be stretched 5 % for breaking. Provides a tensile strength of 180 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MIL-1-19166C, UL Listed.
Description
3M Scotch 69 white insulating tape comes in a 3/4 in width, 66 ft length, uses a silicone adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +392 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 69 insulating tape can be stretched 5 % for breaking. Provides a tensile strength of 180 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MIL-1-19166C, UL Listed.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 69 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 09910 - 054007-09910 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 69 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 09910
054007-09910
3M Scotch 69 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 09910 054007-09910
3M Scotch 69 white insulating tape comes in a 3/4 in width, 66 ft length, uses a silicone adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +392 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 69 insulating tape can be stretched 5 % for breaking. Provides a tensile strength of 180 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MIL-1-19166C, UL Listed.

3M Scotch 69 white insulating tape comes in a 3/4 in width, 66 ft length, uses a silicone adhesive and is packaged 10 rolls per inner, 50 rolls per case. Can be used to a maximum temperature of +392 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 69 insulating tape can be stretched 5 % for breaking. Provides a tensile strength of 180 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MIL-1-19166C, UL Listed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-09910
Product Name 3M Scotch 69 White Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 09910
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 1711612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details