3M Tape, 32.92M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M 69-3/4"X36YD

Description
TAPE, 32.92M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M - 23H0437 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M
23H0437
Tape, 32.92M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M 23H0437
TAPE, 32.92M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

TAPE, 32.92M X 19.05MM, WHT, GLASS CLOTH; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 23H0437
Product Name Tape, 32.92M X 19.05Mm, Wht, Glass Cloth; Adhesive Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data