3M Tape, Glass Cloth, 32.9M X 19.05Mm; Tape Type 3M 69 19MM

Description
TAPE, GLASS CLOTH, 32.9M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA
Datasheet
Description
TAPE, GLASS CLOTH, 32.9M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 32.9M X 19.05Mm; Tape Type 3M - 46WX1861 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 32.9M X 19.05Mm; Tape Type 3M
46WX1861
Tape, Glass Cloth, 32.9M X 19.05Mm; Tape Type 3M 46WX1861
TAPE, GLASS CLOTH, 32.9M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA

TAPE, GLASS CLOTH, 32.9M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 46WX1861
Product Name Tape, Glass Cloth, 32.9M X 19.05Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
Skived PTFE Film Tape - 204-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Film Tape
Thickness 0.0060 inches (0.1524 mm)
Adhesive PTFE - Skived
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details