3M Tape, Glass Cloth, 32.9M X 12Mm; Tape Type 3M 69 12MM

Description
TAPE, GLASS CLOTH, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:White;RoHS Compliant: Yes
Datasheet
Description
TAPE, GLASS CLOTH, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:White;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 32.9M X 12Mm; Tape Type 3M - 46WX1860 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 32.9M X 12Mm; Tape Type 3M
46WX1860
Tape, Glass Cloth, 32.9M X 12Mm; Tape Type 3M 46WX1860
TAPE, GLASS CLOTH, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:White;RoHS Compliant: Yes

TAPE, GLASS CLOTH, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:White;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 46WX1860
Product Name Tape, Glass Cloth, 32.9M X 12Mm; Tape Type 3M
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Glass Cloth Tape - 361 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Fiberglass
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details