3M Tape, Glass Cloth, 66Ft X 1; Adhesive Type 3M 69 (1"X66FT)

Description
TAPE, GLASS CLOTH, 66FT X 1"; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m RoHS Compliant: Yes
Datasheet
Description
TAPE, GLASS CLOTH, 66FT X 1"; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 66Ft X 1; Adhesive Type 3M - 59P2953 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 66Ft X 1; Adhesive Type 3M
59P2953
Tape, Glass Cloth, 66Ft X 1; Adhesive Type 3M 59P2953
TAPE, GLASS CLOTH, 66FT X 1"; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m RoHS Compliant: Yes

TAPE, GLASS CLOTH, 66FT X 1"; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 59P2953
Product Name Tape, Glass Cloth, 66Ft X 1; Adhesive Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double Coated Urethane Foam Tape - 4032 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Polyimide Discs - KP03000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details