3M Scotch 69 white insulating tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +392 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 69 insulating tape can be stretched 5 % for breaking. Provides a tensile strength of 180 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MIL-1-19166C, UL Listed.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-27494 |
| Product Name | 3M Scotch 69 White Insulating Tape - 1 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 27494 |
| Type | Electrical |