3M Tape, Glass Cloth, 108Ft X 1; Tape Type 3M 69 (1" X 36YDS)

Description
TAPE, GLASS CLOTH, 108FT X 1"; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, GLASS CLOTH, 108FT X 1"; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 108Ft X 1; Tape Type 3M - 05J1734 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 108Ft X 1; Tape Type 3M
05J1734
Tape, Glass Cloth, 108Ft X 1; Tape Type 3M 05J1734
TAPE, GLASS CLOTH, 108FT X 1"; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, GLASS CLOTH, 108FT X 1"; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 05J1734
Product Name Tape, Glass Cloth, 108Ft X 1; Tape Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Duct Tapes - 315704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color Brown
Backing Cloth / Fabric; Fiberglass / Glass; Glass Cloth
View Details
Glass Cloth Discs - GC03000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details