3M Standard Abrasives 709926 Coated A/O Aluminum Oxide AO Very Fine Grade 150 Grit - 2 in Diameter - 37455 67000004845

Description
Standard Abrasives coated 709926 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 150.
Description
Standard Abrasives coated 709926 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 150.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 709926 Coated A/O Aluminum Oxide AO Very Fine Grade 150 Grit - 2 in Diameter - 37455 - 051115-37455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 709926 Coated A/O Aluminum Oxide AO Very Fine Grade 150 Grit - 2 in Diameter - 37455
051115-37455
Standard Abrasives 709926 Coated A/O Aluminum Oxide AO Very Fine Grade 150 Grit - 2 in Diameter - 37455 051115-37455
Standard Abrasives coated 709926 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 150.

Standard Abrasives coated 709926 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 150.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37455
Product Name Standard Abrasives 709926 Coated A/O Aluminum Oxide AO Very Fine Grade 150 Grit - 2 in Diameter - 37455
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642504333 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742075-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details