3M Standard Abrasives 704748 Coated A/O Aluminum Oxide AO Coarse Grade 50 Grit - 2 in Diameter - 37454 67000004837

Description
Standard Abrasives coated 704748 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 50.
Description
Standard Abrasives coated 704748 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 50.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 704748 Coated A/O Aluminum Oxide AO Coarse Grade 50 Grit - 2 in Diameter - 37454 - 051115-37454 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 704748 Coated A/O Aluminum Oxide AO Coarse Grade 50 Grit - 2 in Diameter - 37454
051115-37454
Standard Abrasives 704748 Coated A/O Aluminum Oxide AO Coarse Grade 50 Grit - 2 in Diameter - 37454 051115-37454
Standard Abrasives coated 704748 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 50.

Standard Abrasives coated 704748 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 50.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37454
Product Name Standard Abrasives 704748 Coated A/O Aluminum Oxide AO Coarse Grade 50 Grit - 2 in Diameter - 37454
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
Grit Size 120 # or Microns
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834172017 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details