3M Standard Abrasives 701687 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 1 1/2 in Diameter - 37443 67000004720

Description
Standard Abrasives coated 701687 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.
Description
Standard Abrasives coated 701687 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701687 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 1 1/2 in Diameter - 37443 - 051115-37443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701687 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 1 1/2 in Diameter - 37443
051115-37443
Standard Abrasives 701687 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 1 1/2 in Diameter - 37443 051115-37443
Standard Abrasives coated 701687 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Standard Abrasives coated 701687 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37443
Product Name Standard Abrasives 701687 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 1 1/2 in Diameter - 37443
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461197 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details