3M Standard Abrasives 704306 Coated A/O Aluminum Oxide AO Very Fine Grade 240 Grit - 1/2 in Diameter - 32883 67000004373

Description
Standard Abrasives coated 704306 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 240.
Description
Standard Abrasives coated 704306 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 240.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 704306 Coated A/O Aluminum Oxide AO Very Fine Grade 240 Grit - 1/2 in Diameter - 32883 - 051115-32883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 704306 Coated A/O Aluminum Oxide AO Very Fine Grade 240 Grit - 1/2 in Diameter - 32883
051115-32883
Standard Abrasives 704306 Coated A/O Aluminum Oxide AO Very Fine Grade 240 Grit - 1/2 in Diameter - 32883 051115-32883
Standard Abrasives coated 704306 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 240.

Standard Abrasives coated 704306 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 240.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32883
Product Name Standard Abrasives 704306 Coated A/O Aluminum Oxide AO Very Fine Grade 240 Grit - 1/2 in Diameter - 32883
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506178 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
4-1/2" x 7/8" 40 Grit Zirconia T29 Flap Disc - DWA8206 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details
3M ™ Lapping Film Discs - AO4XN03263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details