3M Standard Abrasives 701935 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 3/4 in Diameter - 32863 67000004365

Description
Standard Abrasives coated 701935 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.
Description
Standard Abrasives coated 701935 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701935 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 3/4 in Diameter - 32863 - 051115-32863 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701935 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 3/4 in Diameter - 32863
051115-32863
Standard Abrasives 701935 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 3/4 in Diameter - 32863 051115-32863
Standard Abrasives coated 701935 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.

Standard Abrasives coated 701935 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32863
Product Name Standard Abrasives 701935 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 3/4 in Diameter - 32863
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1463844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 0.87 inch (22 mm)
Bore / Shank 0.093 inch (2.35 mm)
Type Aluminium oxide
View Details
Norton Red Heat Flap Disc Type 29 - 63642536158 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
2 suppliers
Abrasive Discs - 215789 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details