3M Standard Abrasives 700548 Coated A/O Aluminum Oxide AO Medium Grade 60 Grit - 1/2 in Diameter - 32839 67000004274

Description
Standard Abrasives coated 700548 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 60.
Description
Standard Abrasives coated 700548 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 700548 Coated A/O Aluminum Oxide AO Medium Grade 60 Grit - 1/2 in Diameter - 32839 - 051115-32839 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 700548 Coated A/O Aluminum Oxide AO Medium Grade 60 Grit - 1/2 in Diameter - 32839
051115-32839
Standard Abrasives 700548 Coated A/O Aluminum Oxide AO Medium Grade 60 Grit - 1/2 in Diameter - 32839 051115-32839
Standard Abrasives coated 700548 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 60.

Standard Abrasives coated 700548 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32839
Product Name Standard Abrasives 700548 Coated A/O Aluminum Oxide AO Medium Grade 60 Grit - 1/2 in Diameter - 32839
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642536159 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794070-6 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details