3M Standard Abrasives 522516 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 34807 67000002161

Description
Standard Abrasives coated 522516 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives coated 522516 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 522516 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 34807 - 051115-34807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 522516 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 34807
051115-34807
Standard Abrasives 522516 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 34807 051115-34807
Standard Abrasives coated 522516 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives coated 522516 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 50. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34807
Product Name Standard Abrasives 522516 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 50 Grit - 3 in Diameter - 34807
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506216 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 794108-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details