3M Standard Abrasives 592417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 34570 67000002088

Description
Standard Abrasives coated 592417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives coated 592417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 592417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 34570 - 051115-34570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 592417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 34570
051115-34570
Standard Abrasives 592417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 34570 051115-34570
Standard Abrasives coated 592417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives coated 592417 quick change 2 ply disc uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this S/C silicon carbide SC material into the quick change 2 ply disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change 2 ply disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-34570
Product Name Standard Abrasives 592417 Coated S/C Silicon Carbide SC Quick Change 2 Ply Disc - 60 Grit - 2 in Diameter - 34570
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642597115 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742069-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details