3M Standard Abrasives 724727 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 12 in Diameter - 37330 67000001445

Description
Standard Abrasives coated 724727 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.
Description
Standard Abrasives coated 724727 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724727 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 12 in Diameter - 37330 - 051115-37330 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724727 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 12 in Diameter - 37330
051115-37330
Standard Abrasives 724727 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 12 in Diameter - 37330 051115-37330
Standard Abrasives coated 724727 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.

Standard Abrasives coated 724727 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37330
Product Name Standard Abrasives 724727 Coated A/O Aluminum Oxide AO Medium Grade 80 Grit - 12 in Diameter - 37330
Bore / Shank 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 50 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167076 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 216060 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 10 # or Microns
View Details
3M ™ Polishing Film Discs - FAO-0.55XN298PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details