3M Standard Abrasives 702639 Coated A/O Aluminum Oxide AO Coarse Grade 40 Grit - 6 in Diameter - 32873 67000001049

Description
Standard Abrasives coated 702639 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 40.
Description
Standard Abrasives coated 702639 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702639 Coated A/O Aluminum Oxide AO Coarse Grade 40 Grit - 6 in Diameter - 32873 - 051115-32873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702639 Coated A/O Aluminum Oxide AO Coarse Grade 40 Grit - 6 in Diameter - 32873
051115-32873
Standard Abrasives 702639 Coated A/O Aluminum Oxide AO Coarse Grade 40 Grit - 6 in Diameter - 32873 051115-32873
Standard Abrasives coated 702639 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 40.

Standard Abrasives coated 702639 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32873
Product Name Standard Abrasives 702639 Coated A/O Aluminum Oxide AO Coarse Grade 40 Grit - 6 in Diameter - 32873
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536151 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742074-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details