3M Standard Abrasives 713255 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 16 in Diameter - 37392 67000000900

Description
Standard Abrasives coated 713255 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.
Description
Standard Abrasives coated 713255 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713255 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 16 in Diameter - 37392 - 051115-37392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713255 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 16 in Diameter - 37392
051115-37392
Standard Abrasives 713255 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 16 in Diameter - 37392 051115-37392
Standard Abrasives coated 713255 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Standard Abrasives coated 713255 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37392
Product Name Standard Abrasives 713255 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 16 in Diameter - 37392
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834165583 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Wheels - 2565911 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Grit Size 36 # or Microns
View Details
Abrasive Disc for Light Welds - TWIST BLENDEX U™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 3.00 inch (76.2 mm)
View Details