3M Standard Abrasives 713907 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 8 in Diameter - 37358 67000000892

Description
Standard Abrasives coated 713907 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.
Description
Standard Abrasives coated 713907 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713907 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 8 in Diameter - 37358 - 051115-37358 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713907 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 8 in Diameter - 37358
051115-37358
Standard Abrasives 713907 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 8 in Diameter - 37358 051115-37358
Standard Abrasives coated 713907 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Standard Abrasives coated 713907 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37358
Product Name Standard Abrasives 713907 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 8 in Diameter - 37358
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168495 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742037-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details