3M Standard Abrasives 701412 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 5 in Diameter - 37338 67000000819

Description
Standard Abrasives coated 701412 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.
Description
Standard Abrasives coated 701412 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701412 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 5 in Diameter - 37338 - 051115-37338 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701412 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 5 in Diameter - 37338
051115-37338
Standard Abrasives 701412 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 5 in Diameter - 37338 051115-37338
Standard Abrasives coated 701412 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Standard Abrasives coated 701412 PSA disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the PSA disc forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37338
Product Name Standard Abrasives 701412 Coated A/O Aluminum Oxide AO Extra Coarse Grade 36 Grit - 5 in Diameter - 37338
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166915 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742037-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Flap Discs, Sanding Discs, Polishing Felt Discs and Surface Conditioning Discs - QUICK-STEP™ Trial Pack - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details