3M Standard Abrasives 648710 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53730 67000000751

Description
Standard Abrasives 648710 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 648710 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 648710 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53730 - 051141-53730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 648710 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53730
051141-53730
Standard Abrasives 648710 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53730 051141-53730
Standard Abrasives 648710 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 648710 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53730
Product Name Standard Abrasives 648710 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 7 in Diameter - 7/8 in Center Hole - 53730
Disc / Backing Type Poly-Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 120 # or Microns
View Details
Norton WallSand AO Medium Paper H&L Disc - 07660768238 - 07660768238 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting HookLoop
View Details
Abrasive Discs - 215821 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
3M ™ Polishing Film Discs - FAO-0.55XN298PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details