3M Standard Abrasives 648899 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53725 67000000702

Description
Standard Abrasives 648899 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 648899 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 648899 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53725 - 051141-53725 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 648899 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53725
051141-53725
Standard Abrasives 648899 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53725 051141-53725
Standard Abrasives 648899 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 648899 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53725
Product Name Standard Abrasives 648899 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53725
Disc / Backing Type Poly-Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit ShurStik AO Medium Large Diameter Cloth PSA Disc - 08834173051 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742074-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details