3M Standard Abrasives 648898 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53724 67000000694

Description
Standard Abrasives 648898 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 648898 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 648898 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53724 - 051141-53724 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 648898 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53724
051141-53724
Standard Abrasives 648898 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53724 051141-53724
Standard Abrasives 648898 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 648898 AP Type 29 high density flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the high density flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives high density flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53724
Product Name Standard Abrasives 648898 AP Type 29 A/Z Alumina Zirconia AZ High Density Flap Disc - 4 1/2 in Diameter - 53724
Disc / Backing Type Poly-Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton NorKut ZA Coarse Arbor Thread Quick-Change Polymer Disc - 63642503657 - Norton Abrasives
Specs
Disc / Backing Type Film
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742070-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details