3M Standard Abrasives 648908 AP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53704 67000000496

Description
Standard Abrasives 648908 AP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.
Description
Standard Abrasives 648908 AP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 648908 AP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53704 - 051141-53704 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 648908 AP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53704
051141-53704
Standard Abrasives 648908 AP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53704 051141-53704
Standard Abrasives 648908 AP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Standard Abrasives 648908 AP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 4 1/2 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-53704
Product Name Standard Abrasives 648908 AP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 4 1/2 in Diameter - 7/8 in Center Hole - 53704
Disc / Backing Type Poly-Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2500437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168441 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc - DWA8218H - DEWALT Industrial Tool Co.
Specs
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details
3M ™ Lapping Film Discs - SC5XN15461X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Silicon Carbide
View Details