3M Power Sanding Sheets & Belts 66142

Description
3M 7000068170 Sanding Belt
Request a Quote
Description
3M 7000068170 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1846896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1846896
Power Sanding Sheets & Belts 1846896
3M 7000068170 Sanding Belt

3M 7000068170 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1846896
Product Name Power Sanding Sheets & Belts
Width 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794882 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333536 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Wide Sanding Belts for Woodworking - 141XP - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 100 # or Microns
View Details